Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727968898

Description
SDR11/PN10 short
Request a Quote
Description
SDR11/PN10 short
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus End cap, model 727968898, is a PP-H end cap designed for SDR11/PN10 piping systems and suitable for conventional butt-welding per DVS 2207. It is machined, cleaned, and double bagged. The part has a nominal diameter of 315 mm, a pressure rating of 10 bar, a length of 898 mm, a wall thickness of 28.6 mm, and weighs 3.600 kg.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus End cap, model 727968898, is a PP-H end cap designed for SDR11/PN10 piping systems and suitable for conventional butt-welding per DVS 2207. It is machined, cleaned, and double bagged. The part has a nominal diameter of 315 mm, a pressure rating of 10 bar, a length of 898 mm, a wall thickness of 28.6 mm, and weighs 3.600 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727968898 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727968898
Fittings - Caps-end-Caps 727968898
SDR11/PN10 short

SDR11/PN10 short

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727968898
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400145 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Bends-Elbows - 158400074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Plastic Pipe Fittings - 1969713 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 158001097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details