Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727968113

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap, model 727968113, is a polypropylene homopolymer (PP-H) fitting designed for SDR11/PN10 piping systems, compatible with conventional butt-welding per DVS 2207 and infrared welding. It has a nominal pipe diameter of 90 mm, a pressure rating of 10 bar, a length of 112 mm, a wall thickness of 8.2 mm, and a weight of 0.222 kg.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap, model 727968113, is a polypropylene homopolymer (PP-H) fitting designed for SDR11/PN10 piping systems, compatible with conventional butt-welding per DVS 2207 and infrared welding. It has a nominal pipe diameter of 90 mm, a pressure rating of 10 bar, a length of 112 mm, a wall thickness of 8.2 mm, and a weight of 0.222 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727968113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727968113
Fittings - Caps-end-Caps 727968113
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727968113
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001051 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130234 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193135110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193131932 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details