Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727960113

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap PN10, made of PP-H, is designed for use with pipe SDR 7.4. The part 727960113 corresponds to a 90 mm nominal pipe size, with a length of 113 mm, an outer diameter of 77 mm, and a weight of 0.277 kg. It is rated for a maximum pressure of 10 bar.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap PN10, made of PP-H, is designed for use with pipe SDR 7.4. The part 727960113 corresponds to a 90 mm nominal pipe size, with a length of 113 mm, an outer diameter of 77 mm, and a weight of 0.277 kg. It is rated for a maximum pressure of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727960113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727960113
Fittings - Caps-end-Caps 727960113
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727960113
Product Name Fittings - Caps-end-Caps
Connection Type Socket Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PE; PP
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193131513 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 158400719 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001046 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details