Georg Fischer Piping Systems Ltd Fittings - Reducers 727910361

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727910361 is a PP-H reducing fitting for fusion spigot and socket connection, rated for PN10 pressure. It has a 63 mm nominal outside diameter on the larger end and a 25 mm nominal outside diameter on the smaller end, with overall length 64 mm and socket depth 46 mm. The part weighs 0.054 kg.

Datasheet Summary
Powered by GS/AI

The 727910361 is a PP-H reducing fitting for fusion spigot and socket connection, rated for PN10 pressure. It has a 63 mm nominal outside diameter on the larger end and a 25 mm nominal outside diameter on the smaller end, with overall length 64 mm and socket depth 46 mm. The part weighs 0.054 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910361 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910361
Fittings - Reducers 727910361
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910361
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193131453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400145 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Unions - 161490630 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details