Georg Fischer Piping Systems Ltd Fittings - Reducers 727910354

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727910354 is a PN10 PP-H reducer with a fusion spigot and socket, designed to connect 25 mm and 20 mm pipe sizes. It has a length of 54 mm and a socket depth of 38 mm, with a weight of 0.034 kg. The reducer is rated for a maximum pressure of 10 bar and is made of polypropylene homopolymer.

Datasheet Summary
Powered by GS/AI

The 727910354 is a PN10 PP-H reducer with a fusion spigot and socket, designed to connect 25 mm and 20 mm pipe sizes. It has a length of 54 mm and a socket depth of 38 mm, with a weight of 0.034 kg. The reducer is rated for a maximum pressure of 10 bar and is made of polypropylene homopolymer.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910354 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910354
Fittings - Reducers 727910354
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910354
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Plastic Pipe Fittings - 4328043 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Saddles - 193131477 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers