Georg Fischer Piping Systems Ltd Fittings - Reducers 727910342

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727910342 is a PP-H reducer for PN10 pressure rating, featuring fusion spigot and socket connections. It has an inlet diameter of 32 mm and an outlet diameter of 20 mm, with a total length of 43 mm and a socket depth of 29 mm. The part weighs 0.016 kg.

Datasheet Summary
Powered by GS/AI

The 727910342 is a PP-H reducer for PN10 pressure rating, featuring fusion spigot and socket connections. It has an inlet diameter of 32 mm and an outlet diameter of 20 mm, with a total length of 43 mm and a socket depth of 29 mm. The part weighs 0.016 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910342 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910342
Fittings - Reducers 727910342
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910342
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131994 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Unions - 161050226 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Plastic Pipe Fittings - 4056013 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193132484 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details