Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 727910106

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PN10 standard socket is a polypropylene high-density (PP-H) fitting designed for use with SDR 7.4 pipes, with a consistent depth of 7 mm. This variant, identified by code 727 910 106, has a nominal pipe size of 20 mm, a length of 106 mm, an outer diameter of 35 mm, and a weight of 0.013 kg. It is rated for 10 bar pressure.

Datasheet Summary
Powered by GS/AI

The PN10 standard socket is a polypropylene high-density (PP-H) fitting designed for use with SDR 7.4 pipes, with a consistent depth of 7 mm. This variant, identified by code 727 910 106, has a nominal pipe size of 20 mm, a length of 106 mm, an outer diameter of 35 mm, and a weight of 0.013 kg. It is rated for 10 bar pressure.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 727910106 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
727910106
Fittings - Couplers-Sockets 727910106
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910106
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001115 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161108706 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193132444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400178 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details