Georg Fischer Piping Systems Ltd Fittings - Reducers 727910040

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF SDR17.6/PN6 flush style reducer in PP-H material, with a nominal size of 250 mm on the larger end and 110 mm on the smaller end, is designed for conventional butt-welding per DVS 2207. It has a length of 120 mm, wall thicknesses of 14.2 mm and 6.3 mm respectively, and weighs 1.71 kg. The reducer is rated for a maximum pressure of 6 bar and requires clamping on the larger diameter during welding.

Datasheet Summary
Powered by GS/AI

The PROGEF SDR17.6/PN6 flush style reducer in PP-H material, with a nominal size of 250 mm on the larger end and 110 mm on the smaller end, is designed for conventional butt-welding per DVS 2207. It has a length of 120 mm, wall thicknesses of 14.2 mm and 6.3 mm respectively, and weighs 1.71 kg. The reducer is rated for a maximum pressure of 6 bar and requires clamping on the larger diameter during welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910040 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910040
Fittings - Reducers 727910040
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910040
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001116 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details