The PROGEF Standard Flush style reducer, model SDR17.6/PN6, is a PP-H fitting designed for conventional butt-welding according to DVS 2207. It features a flush design and is machined for direct welding, requiring clamping on the larger diameter (d1). For the part 727910032, the reducer connects a 225 mm outer diameter to a 125 mm inner diameter with a pressure rating of 6 bar. It has a length of 114 mm, a wall thickness of 7.1 mm at the smaller end, and weighs 1.24 kg. The fitting is compatible with IR welding machines, though specific support requires consultation with Georg Fischer.
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727910032 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |