Georg Fischer Piping Systems Ltd Fittings - Reducers 727910029

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6 with part number 727910029 is a polypropylene-homopolymer (PP-H) fitting designed for conventional butt-welding according to DVS 2207. It reduces from a 225 mm outer diameter to a 75 mm outer diameter, with a nominal pressure rating of 6 bar. The fitting has an overall length of 112 mm, a wall thickness at the larger end of 12.8 mm, and at the smaller end of 4.3 mm. It weighs 1.378 kg and features a flush-style, machined design. Clamping during welding must be performed on the larger diameter (d1).

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6 with part number 727910029 is a polypropylene-homopolymer (PP-H) fitting designed for conventional butt-welding according to DVS 2207. It reduces from a 225 mm outer diameter to a 75 mm outer diameter, with a nominal pressure rating of 6 bar. The fitting has an overall length of 112 mm, a wall thickness at the larger end of 12.8 mm, and at the smaller end of 4.3 mm. It weighs 1.378 kg and features a flush-style, machined design. Clamping during welding must be performed on the larger diameter (d1).

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910029 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910029
Fittings - Reducers 727910029
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910029
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001042 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400136 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131957 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details