Georg Fischer Piping Systems Ltd Fittings - Reducers 727910021

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer with part number 727 910 021 is a PP-H fitting designed for conventional butt-welding per DVS 2207, reducing from 200 mm to 160 mm with a pressure rating of 6 bar. It has a length of 108 mm, a wall thickness of 9.1 mm on the larger end, and weighs 0.750 kg. The flush design requires clamping on the larger diameter during welding, and the machine must accommodate both diameters.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer with part number 727 910 021 is a PP-H fitting designed for conventional butt-welding per DVS 2207, reducing from 200 mm to 160 mm with a pressure rating of 6 bar. It has a length of 108 mm, a wall thickness of 9.1 mm on the larger end, and weighs 0.750 kg. The flush design requires clamping on the larger diameter during welding, and the machine must accommodate both diameters.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910021 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910021
Fittings - Reducers 727910021
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910021
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193131477 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193131962 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Adapters-transitions - 158400130 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details