Georg Fischer Piping Systems Ltd Fittings - Reducers 727908904

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Reducer SDR17.6/PN6, model 727908904, is a butt-welding fitting made of PP-H for functioning in piping systems at up to 6 bar pressure, with infrared welding compatibility. It connects a 75 mm outside diameter pipe to a 40 mm outside diameter pipe, has a length of 904 mm, and weighs 0.041 kg. The reducers feature wall thicknesses of 4.3 mm on the larger end and 2.3 mm on the smaller end, and conform to DVS 2207 welding standards.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Reducer SDR17.6/PN6, model 727908904, is a butt-welding fitting made of PP-H for functioning in piping systems at up to 6 bar pressure, with infrared welding compatibility. It connects a 75 mm outside diameter pipe to a 40 mm outside diameter pipe, has a length of 904 mm, and weighs 0.041 kg. The reducers feature wall thicknesses of 4.3 mm on the larger end and 2.3 mm on the smaller end, and conform to DVS 2207 welding standards.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908904 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908904
Fittings - Reducers 727908904
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908904
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400134 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130284 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 158001094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001119 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details