Georg Fischer Piping Systems Ltd Fittings - Reducers 727908778

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-H) butt-weld fitting designed for infrared welding compatibility, conforming to DVS 2207 standards. It features a 315 mm nominal outside diameter on the large end and a 280 mm nominal outside diameter on the small end, with a pressure rating of 6 bar. The fitting has a total length of 227 mm, wall thicknesses of 17.9 mm and 15.9 mm at the respective ends, and weighs 3.510 kg.

Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-H) butt-weld fitting designed for infrared welding compatibility, conforming to DVS 2207 standards. It features a 315 mm nominal outside diameter on the large end and a 280 mm nominal outside diameter on the small end, with a pressure rating of 6 bar. The fitting has a total length of 227 mm, wall thicknesses of 17.9 mm and 15.9 mm at the respective ends, and weighs 3.510 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908778 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908778
Fittings - Reducers 727908778
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908778
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193130264 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Bends-Elbows - 158400075 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193135099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 280.00 mm (11.02 inch)
View Details