Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212799

Description
length 600 mm
Request a Quote
Description
length 600 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, 600 mm length, made of stainless steel AISI 304, with NBR gasket rated for water and gas up to 10 bar and temperatures from -10°C to +70°C, and for potable water using EPDM up to +55°C; part number 724212799 corresponds to a pipe range of 755 mm to 775 mm with a weight of 29.200 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, 600 mm length, made of stainless steel AISI 304, with NBR gasket rated for water and gas up to 10 bar and temperatures from -10°C to +70°C, and for potable water using EPDM up to +55°C; part number 724212799 corresponds to a pipe range of 755 mm to 775 mm with a weight of 29.200 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212799 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212799
Fittings - others - clamp-screw-Connections 724212799
length 600 mm

length 600 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212799
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130287 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Unions - 161050229 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Bends-Elbows - 158400074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details