Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212656

Description
length 750 mm
Request a Quote
Description
length 750 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp double band clamp with full circle gasket, length 750 mm, rated for 6 bar working pressure with NBR gasket, weight 30.900 kg, and stainless steel AISI 304 construction; gasket material NBR for water and gas applications from -10°C to +70°C, EPDM optional for potable water up to +55°C.

Datasheet Summary
Powered by GS/AI

Multi/Clamp double band clamp with full circle gasket, length 750 mm, rated for 6 bar working pressure with NBR gasket, weight 30.900 kg, and stainless steel AISI 304 construction; gasket material NBR for water and gas applications from -10°C to +70°C, EPDM optional for potable water up to +55°C.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212656 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212656
Fittings - others - clamp-screw-Connections 724212656
length 750 mm

length 750 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212656
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400078 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193132535 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193132463 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131967 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details