Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212461

Description
length 400 mm
Request a Quote
Description
length 400 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double pipe clamp with a 400 mm length, stainless steel AISI 304 hardware, and an NBR rubber gasket, rated for a maximum operating pressure of 10 bar. Suitable for pipe outer diameter ranges from 376 mm to 396 mm and weighing 13.200 kg. Designed for use with plastic pipes subject to manufacturer consultation, and compliant with EN 682 for water and gas applications between -10°C and +70°C.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double pipe clamp with a 400 mm length, stainless steel AISI 304 hardware, and an NBR rubber gasket, rated for a maximum operating pressure of 10 bar. Suitable for pipe outer diameter ranges from 376 mm to 396 mm and weighing 13.200 kg. Designed for use with plastic pipes subject to manufacturer consultation, and compliant with EN 682 for water and gas applications between -10°C and +70°C.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212461 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212461
Fittings - others - clamp-screw-Connections 724212461
length 400 mm

length 400 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212461
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400136 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193132473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400090 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Adapters-transitions - 158400101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details