Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212221

Description
length 400 mm
Request a Quote
Description
length 400 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, 400 mm length, designed for use on various pipe materials including plastic pipes with manufacturer consultation. All metal components are AISI 304 stainless steel, with NBR gasket rated for water and gas up to 16 bar and temperatures from -10°C to +70°C, or EPDM for potable water up to +55°C. The part number 724 212 221 corresponds to a size range of 210-230 mm and carries a maximum pressure rating of 10 bar and a weight of 9.800 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, 400 mm length, designed for use on various pipe materials including plastic pipes with manufacturer consultation. All metal components are AISI 304 stainless steel, with NBR gasket rated for water and gas up to 16 bar and temperatures from -10°C to +70°C, or EPDM for potable water up to +55°C. The part number 724 212 221 corresponds to a size range of 210-230 mm and carries a maximum pressure rating of 10 bar and a weight of 9.800 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212221 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212221
Fittings - others - clamp-screw-Connections 724212221
length 400 mm

length 400 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212221
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400181 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130287 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193132537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193131447 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details