Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211832

Description
length 500 mm
Request a Quote
Description
length 500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724211832 is a single band clamp with a full-circle gasket, designed for securing pipes of various materials, with metal components made of AISI 304 stainless steel and a NBR gasket rated for water and gas service from -10°C to +70°C at 16 bar. The clamp has a length of 500 mm and a size range of 335-346 mm, with a mass of 1.000 kg.

Datasheet Summary
Powered by GS/AI

The 724211832 is a single band clamp with a full-circle gasket, designed for securing pipes of various materials, with metal components made of AISI 304 stainless steel and a NBR gasket rated for water and gas service from -10°C to +70°C at 16 bar. The clamp has a length of 500 mm and a size range of 335-346 mm, with a mass of 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211832 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211832
Fittings - others - clamp-screw-Connections 724211832
length 500 mm

length 500 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211832
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131424 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 158001114 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161490638 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details