Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211751

Description
length 400 mm
Request a Quote
Description
length 400 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp single band clamp with full circle gasket, length 400 mm, designed for use on various pipe materials with stainless steel AISI 304 components and NBR gasket rated for 16 bar maximum working pressure and temperatures from -10°C to +70°C. The part is suitable for water and gas applications per EN 682 standards.

Datasheet Summary
Powered by GS/AI

Multi/Clamp single band clamp with full circle gasket, length 400 mm, designed for use on various pipe materials with stainless steel AISI 304 components and NBR gasket rated for 16 bar maximum working pressure and temperatures from -10°C to +70°C. The part is suitable for water and gas applications per EN 682 standards.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211751 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211751
Fittings - others - clamp-screw-Connections 724211751
length 400 mm

length 400 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211751
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Tees-Wyes-Crosses - 159001618 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Saddles - 161117097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 6.000 inch (152 mm)
View Details
Fittings - Saddles - 193132506 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details