Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211652

Description
length 200 mm
Request a Quote
Description
length 200 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724 211 652 is a single-band pipe clamp with a full-circle gasket, designed for use on various pipe materials. The clamp has a length of 200 mm and is manufactured with stainless steel AISI 304 components. The rubber gasket is NBR-rated for water and gas applications, supporting a maximum working pressure of 10 bar and operating temperatures from -10°C to +70°C. The clamp's adjustable range is 243 mm to 253 mm, and its total weight is 1.000 kg.

Datasheet Summary
Powered by GS/AI

The 724 211 652 is a single-band pipe clamp with a full-circle gasket, designed for use on various pipe materials. The clamp has a length of 200 mm and is manufactured with stainless steel AISI 304 components. The rubber gasket is NBR-rated for water and gas applications, supporting a maximum working pressure of 10 bar and operating temperatures from -10°C to +70°C. The clamp's adjustable range is 243 mm to 253 mm, and its total weight is 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211652 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211652
Fittings - others - clamp-screw-Connections 724211652
length 200 mm

length 200 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211652
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400131 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Adapters-transitions - 158400142 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Flange-Connections - 161481554 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Unions - 161108707 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details