Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211639

Description
length 400 mm
Request a Quote
Description
length 400 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single band clamp with full circle gasket, designed for use on various pipe materials, featuring stainless steel AISI 304 metal components and an NBR rubber gasket rated for water and gas applications from -10°C to +70°C at up to 16 bar pressure. The clamp has a length range of 228 mm to 240 mm and a mass of 1.000 kg. All metal parts are stainless steel AISI 304, with EPDM gasket available on request.

Datasheet Summary
Powered by GS/AI

Single band clamp with full circle gasket, designed for use on various pipe materials, featuring stainless steel AISI 304 metal components and an NBR rubber gasket rated for water and gas applications from -10°C to +70°C at up to 16 bar pressure. The clamp has a length range of 228 mm to 240 mm and a mass of 1.000 kg. All metal parts are stainless steel AISI 304, with EPDM gasket available on request.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211639 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211639
Fittings - others - clamp-screw-Connections 724211639
length 400 mm

length 400 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211639
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 158001122 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400128 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Saddles - 158001052 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details