Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211415

Description
length 400 mm
Request a Quote
Description
length 400 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724211415 is a single-band clamp with a full-circle gasket, designed for use on pipes of various materials, with metal components made of AISI 304 stainless steel and a NBR gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. It has a pipe size range of 139-150 mm, weighs 1.000 kg, and is 400 mm in length.

Datasheet Summary
Powered by GS/AI

The 724211415 is a single-band clamp with a full-circle gasket, designed for use on pipes of various materials, with metal components made of AISI 304 stainless steel and a NBR gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. It has a pipe size range of 139-150 mm, weighs 1.000 kg, and is 400 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211415 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211415
Fittings - others - clamp-screw-Connections 724211415
length 400 mm

length 400 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211415
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Plastic Pipe Fittings - 4328065 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings - Saddles - 193131495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details