Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211396

Description
length 200 mm
Request a Quote
Description
length 200 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single band clamp with full circle gasket, length 200 mm, designed for use on various pipe materials with a working pressure up to 16 bar using NBR gasket material. All metal components are made of stainless steel AISI 304. The clamp fits pipe diameters from 133 mm to 144 mm and weighs 1.000 kg.

Datasheet Summary
Powered by GS/AI

Single band clamp with full circle gasket, length 200 mm, designed for use on various pipe materials with a working pressure up to 16 bar using NBR gasket material. All metal components are made of stainless steel AISI 304. The clamp fits pipe diameters from 133 mm to 144 mm and weighs 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211396 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211396
Fittings - others - clamp-screw-Connections 724211396
length 200 mm

length 200 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211396
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400009 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Plastic Pipe Fittings - 4055745 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Adapters-transitions - 158400101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details