Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724209082

Description
length 100 mm
Request a Quote
Description
length 100 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Midi single band clamp with partial gasket, 100 mm length, designed for use on various pipe materials, with stainless steel AISI 304 components and an NBR rubber gasket rated for water and gas up to 16 bar and temperatures from -10°C to +70°C. The part number 724209082 corresponds to a clamp with a pipe range of 60-64 mm and a weight of 1.300 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Midi single band clamp with partial gasket, 100 mm length, designed for use on various pipe materials, with stainless steel AISI 304 components and an NBR rubber gasket rated for water and gas up to 16 bar and temperatures from -10°C to +70°C. The part number 724209082 corresponds to a clamp with a pipe range of 60-64 mm and a weight of 1.300 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724209082 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724209082
Fittings - others - clamp-screw-Connections 724209082
length 100 mm

length 100 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724209082
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131502 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193130814 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Unions - 161058346 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193131482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details