Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724209074

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Midi is a single band clamp with partial gasket, designed for use on pipes of various materials, with all metal parts made of AISI 304 stainless steel. It has a length of 150 mm and is rated for a maximum working pressure of 16 bar with NBR gasket material. The specific variant 724 209 074 has a pipe size range of 60 to 64 mm and weighs 1.600 kg.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Midi is a single band clamp with partial gasket, designed for use on pipes of various materials, with all metal parts made of AISI 304 stainless steel. It has a length of 150 mm and is rated for a maximum working pressure of 16 bar with NBR gasket material. The specific variant 724 209 074 has a pipe size range of 60 to 64 mm and weighs 1.600 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724209074 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724209074
Fittings - others - clamp-screw-Connections 724209074
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724209074
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132457 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Couplers-Sockets - 158400004 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Bends-Elbows - 158400071 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Bends-Elbows - 158400070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers