Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208307

Description
length 75 mm
Request a Quote
Description
length 75 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208307 is a pipe clamp designed for above-ground use on steel, ductile cast iron, or copper pipes, with a length of 75 mm. It features stainless steel components (AISI 304), a ductile cast iron lug, and an NBR rubber gasket rated for water and gas up to 70°C, or EPDM for potable water up to 55°C. The clamp supports a maximum working pressure of 6 bar and weighs 1.000 kg. The band spans a pipe range of 323 to 329 mm.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208307 is a pipe clamp designed for above-ground use on steel, ductile cast iron, or copper pipes, with a length of 75 mm. It features stainless steel components (AISI 304), a ductile cast iron lug, and an NBR rubber gasket rated for water and gas up to 70°C, or EPDM for potable water up to 55°C. The clamp supports a maximum working pressure of 6 bar and weighs 1.000 kg. The band spans a pipe range of 323 to 329 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208307 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208307
Fittings - others - clamp-screw-Connections 724208307
length 75 mm

length 75 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208307
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400190 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130834 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Unions - 161490640 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details