Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208282

Description
length 225 mm
Request a Quote
Description
length 225 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208282 is a stainless steel clamp for above-ground use on steel, ductile cast iron, or copper pipes, with a rubber gasket in NBR or EPDM, and is rated for a maximum working pressure of 10 bar. It has a length range of 217 to 223 mm and weighs 1.000 kg. All metal components are AISI 304 stainless steel, and the lugs are made of ductile cast iron. The clamp is designed for pipe sizes within this range and is not suitable for underground installation.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208282 is a stainless steel clamp for above-ground use on steel, ductile cast iron, or copper pipes, with a rubber gasket in NBR or EPDM, and is rated for a maximum working pressure of 10 bar. It has a length range of 217 to 223 mm and weighs 1.000 kg. All metal components are AISI 304 stainless steel, and the lugs are made of ductile cast iron. The clamp is designed for pipe sizes within this range and is not suitable for underground installation.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208282 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208282
Fittings - others - clamp-screw-Connections 724208282
length 225 mm

length 225 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208282
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132493 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Bends-Elbows - 158400077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Adapters-transitions - 158400129 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193131515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details