Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208208

Description
length 75 mm
Request a Quote Datasheet
Description
length 75 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208208 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208208
Fittings - others - clamp-screw-Connections 724208208
length 75 mm

length 75 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208208
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400124 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Saddles - 193130257 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193130158 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 169110066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 110.00 mm (4.33 inch)
View Details