Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208200

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap is a clamp connection designed for above-ground use on steel, ductile cast iron, and copper pipes, with a fixed length of 150 mm. All metal components are made of stainless steel AISI 304, and the rubber gasket is NBR-rated for water and gas applications up to 70°C, or EPDM for potable water up to 55°C. It operates at a maximum pressure of 10 bar, as specified for the 120-126 mm size range, and weighs 1.000 kg. The part is not suitable for underground or high-pressure gas applications without manufacturer consultation.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap is a clamp connection designed for above-ground use on steel, ductile cast iron, and copper pipes, with a fixed length of 150 mm. All metal components are made of stainless steel AISI 304, and the rubber gasket is NBR-rated for water and gas applications up to 70°C, or EPDM for potable water up to 55°C. It operates at a maximum pressure of 10 bar, as specified for the 120-126 mm size range, and weighs 1.000 kg. The part is not suitable for underground or high-pressure gas applications without manufacturer consultation.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208200 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208200
Fittings - others - clamp-screw-Connections 724208200
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208200
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130334 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Couplers-Sockets - 158400005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193135100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193131403 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details