Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208083

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208083 is a 150 mm long clamp fitting designed for above-ground use on steel, ductile cast iron, and copper pipes. It features stainless steel components (AISI 304), ductile cast iron lugs, and an NBR rubber gasket clamped to partially cover the band interior. The fitting is rated for a maximum working pressure of 16 bar and has a weight of 1.000 kg. It complies with EN 682 for water and gas applications within a temperature range of -10°C to +70°C, and EN 681-1 for potable water up to +55°C. The size range for this model is 50 mm to 54 mm.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208083 is a 150 mm long clamp fitting designed for above-ground use on steel, ductile cast iron, and copper pipes. It features stainless steel components (AISI 304), ductile cast iron lugs, and an NBR rubber gasket clamped to partially cover the band interior. The fitting is rated for a maximum working pressure of 16 bar and has a weight of 1.000 kg. It complies with EN 682 for water and gas applications within a temperature range of -10°C to +70°C, and EN 681-1 for potable water up to +55°C. The size range for this model is 50 mm to 54 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208083 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208083
Fittings - others - clamp-screw-Connections 724208083
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208083
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400007 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193132453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158001045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details