Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208082

Description
length 75 mm
Request a Quote
Description
length 75 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap fitting with code 724 208 082 is a 55-58 mm length clamp designed for above-ground use on steel, ductile cast iron, or copper pipes, with a maximum working pressure of 16 bar using NBR gaskets. All metal components are made of stainless steel AISI 304, and the rubber gasket is clamped to partially cover the pipe interior. The unit weighs 1.000 kg.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap fitting with code 724 208 082 is a 55-58 mm length clamp designed for above-ground use on steel, ductile cast iron, or copper pipes, with a maximum working pressure of 16 bar using NBR gaskets. All metal components are made of stainless steel AISI 304, and the rubber gasket is clamped to partially cover the pipe interior. The unit weighs 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208082 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208082
Fittings - others - clamp-screw-Connections 724208082
length 75 mm

length 75 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208082
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400192 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193131994 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193131513 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details