Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208066

Description
length 225 mm
Request a Quote
Description
length 225 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with code 724 208 066 is a 225 mm long pipe connection designed for above-ground use on steel, ductile cast iron, or copper pipes, with a working pressure rating of 16 bar for NBR gaskets. All metal components are made of AISI 304 stainless steel, and the lug is made of ductile cast iron. The rubber gasket partially covers the inside of the band and is available in NBR or EPDM. The unit weighs 1.000 kg.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with code 724 208 066 is a 225 mm long pipe connection designed for above-ground use on steel, ductile cast iron, or copper pipes, with a working pressure rating of 16 bar for NBR gaskets. All metal components are made of AISI 304 stainless steel, and the lug is made of ductile cast iron. The rubber gasket partially covers the inside of the band and is available in NBR or EPDM. The unit weighs 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208066 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208066
Fittings - others - clamp-screw-Connections 724208066
length 225 mm

length 225 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208066
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Couplers-Sockets - 158400003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 158001112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details