Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208065

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with code 724 208 065 is a 150 mm long pipe clamp designed for above-ground use, suitable for steel, ductile cast iron, and copper pipes. It features stainless steel AISI 304 metal parts, ductile cast iron lugs, and an NBR rubber gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The clamp has a weight of 1.000 kg and is rated for working pressures up to 16 bar within its size range of 48-51 mm. EPDM gaskets are available on request for potable water applications up to 55°C.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with code 724 208 065 is a 150 mm long pipe clamp designed for above-ground use, suitable for steel, ductile cast iron, and copper pipes. It features stainless steel AISI 304 metal parts, ductile cast iron lugs, and an NBR rubber gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The clamp has a weight of 1.000 kg and is rated for working pressures up to 16 bar within its size range of 48-51 mm. EPDM gaskets are available on request for potable water applications up to 55°C.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208065 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208065
Fittings - others - clamp-screw-Connections 724208065
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208065
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481553 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings - Saddles - 193132515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 158001116 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details