Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208056

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208056 is a 150 mm long clamp fitting designed for above-ground use on steel, ductile cast iron, or copper pipes. It features stainless steel AISI 304metal components, ductile cast iron lugs, and an NBR rubber gasket rated for pressures up to 16 bar, with operating temperatures from -10°C to +70°C. The unit weighs 1.000 kg and is suitable for water and gas applications per EN 682.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208056 is a 150 mm long clamp fitting designed for above-ground use on steel, ductile cast iron, or copper pipes. It features stainless steel AISI 304metal components, ductile cast iron lugs, and an NBR rubber gasket rated for pressures up to 16 bar, with operating temperatures from -10°C to +70°C. The unit weighs 1.000 kg and is suitable for water and gas applications per EN 682.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208056 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208056
Fittings - others - clamp-screw-Connections 724208056
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208056
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158001047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132456 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details