Multi/Clamp Saddle Studs with a threaded outlet of 2" and a pipe outer diameter range of 267 to 289 mm, designed for use on metal pipes in water and gas applications with a maximum working pressure of 16 bar using NBR gaskets. All metal components are made of stainless steel AISI 304, with EPDM available on request. Not suitable for plastic pipes. The saddle includes a rubber gasket and has a lower shell half with a gasket as standard.
"""threaded outlet 2"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201258 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |