Multi/clamp saddle studs with a 1-inch threaded outlet, designed for use on metallic pipes, feature all stainless steel components (AISI 304, AISI 316 on request) and a rubber gasket in NBR or EPDM. The part number 724201219 corresponds to a saddle for pipe diameters 216-238 mm with a maximum working pressure of 16 bar under NBR gasket conditions. It is not suitable for plastic pipes. Operating temperature limits are −10°C to +70°C for water and gas with NBR, or up to +55°C for potable water with EPDM.
"""threaded outlet 1"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201219 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |