Multi/Clamp Saddle Studs with a threaded 1-inch outlet, designed for use on metal pipes up to 212 mm outside diameter, feature stainless steel AISI 304 construction and a NBR rubber gasket rated for 16 bar pressure at temperatures between -10°C and +70°C for water and gas applications. The part is not suitable for plastic pipes. The lower shell half lacks a gasket by default.
"""threaded outlet 1"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201207 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |