Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724201194

Description
"""threaded outlet 3/4"""""""
Request a Quote
Description
"""threaded outlet 3/4"""""""
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Saddle Stud with a 3/4" threaded outlet, designed for use on metal pipes, features an all-stainless-steel construction (AISI 304 or optional AISI 316) and an NBR or EPDM rubber gasket rated for working pressures up to 16 bar. The saddle accommodates pipe outer diameters from 168 mm to 190 mm, and is not suitable for plastic pipes. NBR gaskets are rated for water and gas operation from -10°C to +70°C, while EPDM gaskets are certified for potable water up to +55°C in accordance with EN 681-1. The unit is rated per EN 682 for NBR.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Saddle Stud with a 3/4" threaded outlet, designed for use on metal pipes, features an all-stainless-steel construction (AISI 304 or optional AISI 316) and an NBR or EPDM rubber gasket rated for working pressures up to 16 bar. The saddle accommodates pipe outer diameters from 168 mm to 190 mm, and is not suitable for plastic pipes. NBR gaskets are rated for water and gas operation from -10°C to +70°C, while EPDM gaskets are certified for potable water up to +55°C in accordance with EN 681-1. The unit is rated per EN 682 for NBR.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724201194 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724201194
Fittings - others - clamp-screw-Connections 724201194
"""threaded outlet 3/4"""""""

"""threaded outlet 3/4"""""""

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724201194
Product Name Fittings - others - clamp-screw-Connections
Connection Type Tube - Male English Straight Thread; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193131993 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 169280003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details