Multi/Clamp Saddle Studs with a threaded outlet of 1/2" and a pipe size range of 159-181 mm, designed for water and gas applications with a maximum working pressure of 16 bar. All metal components are stainless steel AISI 304, with an NBR rubber gasket rated for temperatures from -10°C to +70°C, compliant with EN 682. Not suitable for plastic pipes. The saddle is constructed as a two-piece clamp with a threaded outlet and includes a gasket on the upper half only.
"""threaded outlet 1/2"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201169 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |