The 724 201 138 is a multi/clamp saddle stud with a threaded 2" outlet, designed for use on steel pipes with an outer diameter range of 133 mm to 155 mm. All metal components are made of stainless steel AISI 304, with a rubber gasket in NBR compliant with EN 682, rated for pressures up to 16 bar and operating temperatures from -10°C to +70°C. The device is not suitable for plastic pipes. The lower shell half does not include a gasket, and EPDM gaskets are available on request. Other sizes and materials may be requested but are not standard.
"""threaded outlet 2"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201138 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |