Multi/Clamp Saddle Studs with a threaded outlet of 1/2" and a pipe diameter range of 133 to 155 mm, rated for a maximum working pressure of 16 bar. All metal components are made of AISI 304 stainless steel, with NBR gaskets suitable for water and gas applications from -10°C to +70°C or EPDM for potable water up to +55°C. Not suitable for use on plastic pipes. The device is designed for clamp-screw connections in piping systems.
"""threaded outlet 1/2"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201133 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |