Multi/Clamp Saddle Stud with a threaded outlet of 3/4" and a pipe diameter range of 108 to 134 mm, rated for a maximum working pressure of 16 bar. All metal components are made of AISI 304 stainless steel, with an NBR rubber gasket suitable for water and gas applications from -10°C to +70°C, and for potable water up to +55°C. Not suitable for use on plastic pipes. The saddle is designed for secure, clamp-style installation on metal pipes.
"""threaded outlet 3/4"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201098 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |