The CONTAIN-IT Plus termination fitting for PVC-C/PE100 pipes is designed for cementing connections with an EPDM seal. This part, identified by code 723964107, corresponds to a 25 mm inner diameter pipe with a 50 mm outer diameter, rated for 16 bar pressure and SDR 9.0. It has a total length of 208 mm, a socket depth of 175 mm, and weighs 0.313 kg. The part is compatible with piping systems requiring solvent welding and operates under the same specifications as the full series.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964107 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |