Adaptor socket nipple in PVC-C with solvent cement spigot and taper male thread R, designed for metric pipe connections, features a 40 mm bore, 1.5 inch male thread, and operates at a maximum pressure of 16 bar. The part measures 66 mm in length, 40 mm in socket depth, and 65 mm in overall height, weighing 0.102 kg. It is intended for low-stress installations with avoidance of large cyclic temperature changes and incompatible thread sealing pastes.
Adaptor socket nipple PVC-C metric R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723910560 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |