Reducing bush long pattern PVC-C metric with solvent cement spigot and socket, 90 mm outer diameter, 63 mm inner diameter, 16 bar pressure rating, and 5 inch size code. Package dimensions are 74 mm in length and 112 mm in height, with a weight of 0.466 kg.
Reducing bush long pattern PVC-C metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723910371 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |