Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 723910209

Description
Socket PVC-C metric Rp
Request a Quote
Description
Socket PVC-C metric Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket PVC-C metric Rp fitting with solvent cement socket and parallel female thread Rp, reinforced with an A2 stainless steel ring, rated for 16 bar and designed for connection to plastic or metal threads. Part number 723910209 corresponds to a 40 mm diameter with a 1-1/4 inch Rp thread, length 51 mm, and weight 0.093 kg.

Datasheet Summary
Powered by GS/AI

Socket PVC-C metric Rp fitting with solvent cement socket and parallel female thread Rp, reinforced with an A2 stainless steel ring, rated for 16 bar and designed for connection to plastic or metal threads. Part number 723910209 corresponds to a 40 mm diameter with a 1-1/4 inch Rp thread, length 51 mm, and weight 0.093 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 723910209 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
723910209
Fittings - Couplers-Sockets 723910209
Socket PVC-C metric Rp

Socket PVC-C metric Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723910209
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details
Fittings - Saddles - 158001048 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details