Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 723910207

Description
Socket PVC-C metric Rp
Request a Quote
Description
Socket PVC-C metric Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket PVC-C metric Rp fitting with solvent cement socket and parallel female thread Rp, featuring a stainless steel (A2) reinforcing ring for connection to plastic or metal threads, designed for use with low mechanical stress and minimal thermal cycling. The part is rated for 16 bar and has a nominal diameter of 25 mm, thread size Rp 3/4, length 40 mm, and socket depth 36 mm. It weighs 0.035 kg.

Datasheet Summary
Powered by GS/AI

Socket PVC-C metric Rp fitting with solvent cement socket and parallel female thread Rp, featuring a stainless steel (A2) reinforcing ring for connection to plastic or metal threads, designed for use with low mechanical stress and minimal thermal cycling. The part is rated for 16 bar and has a nominal diameter of 25 mm, thread size Rp 3/4, length 40 mm, and socket depth 36 mm. It weighs 0.035 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 723910207 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
723910207
Fittings - Couplers-Sockets 723910207
Socket PVC-C metric Rp

Socket PVC-C metric Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723910207
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400145 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Adapters-transitions - 158400149 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400184 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 159001619 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details