Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 723910206

Description
Socket PVC-C metric Rp
Request a Quote
Description
Socket PVC-C metric Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket PVC-C metric Rp fitting with solvent cement socket and parallel female thread Rp, featuring a stainless steel (A2) reinforcing ring for connection to plastic or metal threads, rated for 16 bar pressure, sized for a 20 mm nominal pipe diameter and Rp 1/2 inch thread, weighing 0.027 kg, with a length of 35 mm and a socket depth of 32 mm.

Datasheet Summary
Powered by GS/AI

Socket PVC-C metric Rp fitting with solvent cement socket and parallel female thread Rp, featuring a stainless steel (A2) reinforcing ring for connection to plastic or metal threads, rated for 16 bar pressure, sized for a 20 mm nominal pipe diameter and Rp 1/2 inch thread, weighing 0.027 kg, with a length of 35 mm and a socket depth of 32 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 723910206 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
723910206
Fittings - Couplers-Sockets 723910206
Socket PVC-C metric Rp

Socket PVC-C metric Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723910206
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490640 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193131454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131964 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001048 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details