Flange adaptor PVC-C with O-ring groove metric, designed for use with specified flanges and EPDM or FKM O-rings, in a 225 mm nominal diameter configuration with a 10 bar pressure rating and a weight of 2.050 kg, featuring a 248 mm outer diameter, 274 mm length, and a 31 mm bore along with 12 mounting holes.
Flange adaptor PVC-C with O-ring groove metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723810120 |
| Product Name | Fittings - discontinued-Fittings |
| Material | PVC/CPVC; PVC-C |