Georg Fischer Piping Systems Ltd Fittings - Unions 723800108

Description
Union end PVC-C metric
Request a Quote
Description
Union end PVC-C metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-C union fitting for metric piping, designed for use with variable area flow meters and solvent cement socket connections, with a 32 mm bore, 16 bar pressure rating, and dimensions of 44 mm outer diameter, 41 mm inner diameter, and 27 mm length, weighing 0.023 kg.

Datasheet Summary
Powered by GS/AI

PVC-C union fitting for metric piping, designed for use with variable area flow meters and solvent cement socket connections, with a 32 mm bore, 16 bar pressure rating, and dimensions of 44 mm outer diameter, 41 mm inner diameter, and 27 mm length, weighing 0.023 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 723800108 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
723800108
Fittings - Unions 723800108
Union end PVC-C metric

Union end PVC-C metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723800108
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130037 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193130327 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details